☰
MT9074AP1
MT9074AP1
Active
Description:  IC TELECOM INTERFACE 68PLCC
Manufacturer:  Microchip Technology
Datasheet:   MT9074AP1 Datasheet
History Price: Active
In Stock: 16720
MT9074AP1 vs MT9196AE1
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
Transceiver
Telecom Circuit
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
200mA
400μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
68-LCC (J-Lead)
28-DIP (0.600", 15.24mm)
Supplier Device Package
68-PLCC
28-PDIP