Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT9072AV2
MT9072AV2
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 220LBGA
Manufacturer:
Microchip Technology
Datasheet:
MT9072AV2 Datasheet
History Price: Obsolete
In Stock: 6960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT9072AV2 vs MT9196AP1
Part No
MT9072AV2
MT9196AP1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
-
Telecom Circuit
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Current - Supply
30mA
400μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
220-LBGA
28-LCC (J-Lead)
Supplier Device Package
220-LBGA (17x17)
28-PLCC