☰
MT9072AV
MT9072AV
Obsolete
Description:  IC TELECOM INTERFACE 220LBGA
Manufacturer:  Microsemi Corporation
Datasheet:   MT9072AV Datasheet
History Price: Obsolete
In Stock: 2080
MT9072AV vs MT9044AP1
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
-
Digital Phase Locked Loop
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Current - Supply
30mA
90mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
220-LBGA
44-LCC (J-Lead)
Supplier Device Package
220-LBGA (17x17)
44-PLCC