Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT9042CPR1
MT9042CPR1
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 28PLCC
Manufacturer:
Microchip Technology
Datasheet:
MT9042CPR1 Datasheet
History Price: Active
In Stock: 3280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT9042CPR1 vs MT9196AP1
Part No
MT9042CPR1
MT9196AP1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Function
Digital Phase Locked Loop
Telecom Circuit
Interface
-
-
Number of Circuits
-
1
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
60mA
400μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC
28-PLCC