☰
MT89L80AP1
MT89L80AP1
Obsolete
Description:  IC TELECOM INTERFACE 44PLCC
Manufacturer:  Microchip Technology
Datasheet:   MT89L80AP1 Datasheet
History Price: Obsolete
In Stock: 25200
MT89L80AP1 vs MT8889CS1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Switch
DTMF Transceiver
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Current - Supply
4mA
7mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
44-PLCC (16.51x16.51)
20-SOIC