MT8967ASR1
MT8967ASR1
Obsolete
Description:  IC TELECOM INTERFACE 20SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT8967ASR1 Datasheet
History Price: Obsolete
In Stock: 41500
MT8967ASR1 vs MT88E45BSR1
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
PCM CODEC
Telecom Circuit
Interface
PCM
4-Wire
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 5.5V
Current - Supply
3mA
2.8mA
Power (Watts)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC