MT8963ASR1
MT8963ASR1
Obsolete
Description:  IC TELECOM INTERFACE 20SOIC
Manufacturer:  Microsemi Corporation
Datasheet:   MT8963ASR1 Datasheet
History Price: Obsolete
In Stock: 36000
MT8963ASR1 vs MT88L70AS1
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Function
PCM CODEC
DTMF Receiver
Interface
PCM
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 3.6V
Current - Supply
3mA
2mA
Power (Watts)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
18-SOIC