Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT8952BS1
MT8952BS1
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 28SOIC
Manufacturer:
Microchip Technology
Datasheet:
MT8952BS1 Datasheet
History Price: $9.82000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT8952BS1 vs MT8889CE1
Part No
MT8952BS1
MT8889CE1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
Controller
DTMF Transceiver
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
1μA
7mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
20-PDIP