MT8952BP1
MT8952BP1
Active
Description:  IC TELECOM INTERFACE 28PLCC
Manufacturer:  Microchip Technology
Datasheet:   MT8952BP1 Datasheet
History Price: Active
In Stock: 25000
MT8952BP1 vs MT8952BS1
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Controller
Controller
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
1μA
1μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
28-SOIC