Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT8952BE1
MT8952BE1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 28DIP
Manufacturer:
Microchip Technology
Datasheet:
MT8952BE1 Datasheet
History Price: Obsolete
In Stock: 43900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT8952BE1 vs MT88L85AN1
Part No
MT8952BE1
MT88L85AN1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Controller
DTMF Transceiver
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 3.6V
Current - Supply
1μA
3.1mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-PDIP
24-SSOP