MT8952BE1
MT8952BE1
Obsolete
Description:  IC TELECOM INTERFACE 28DIP
Manufacturer:  Microchip Technology
Datasheet:   MT8952BE1 Datasheet
History Price: Obsolete
In Stock: 43900
MT8952BE1 vs MT88L70ASR1
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Function
Controller
DTMF Receiver
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 3.6V
Current - Supply
1μA
2mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-PDIP
18-SOIC