Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT8920BE1
MT8920BE1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 28DIP
Manufacturer:
Microchip Technology
Datasheet:
MT8920BE1 Datasheet
History Price: Obsolete
In Stock: 19500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT8920BE1 vs MT88E45BS1
Part No
MT8920BE1
MT88E45BS1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Telecom Circuit
Telecom Circuit
Interface
Parallel
4-Wire
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 5.5V
Current - Supply
10μA
2.8mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-PDIP
20-SOIC