MT88L85ANR1
MT88L85ANR1
Obsolete
Description:  IC TELECOM INTERFACE 24SSOP
Manufacturer:  Microchip Technology
Datasheet:   MT88L85ANR1 Datasheet
History Price: Obsolete
In Stock: 14000
MT88L85ANR1 vs MT8920BE1
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
DTMF Transceiver
Telecom Circuit
Interface
-
Parallel
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 3.6V
4.75V ~ 5.25V
Current - Supply
3.1mA
10μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SSOP (0.209", 5.30mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
24-SSOP
28-PDIP