MT88L70ASR1
MT88L70ASR1
Active
Description:  IC TELECOM INTERFACE 18SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT88L70ASR1 Datasheet
History Price: $1.83000
In Stock: 20700
MT88L70ASR1 vs MT8888CE1
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Function
DTMF Receiver
DTMF Transceiver
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 3.6V
4.75V ~ 5.25V
Current - Supply
2mA
7mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
18-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
18-SOIC
20-PDIP