Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT88L70AS1
MT88L70AS1
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 18SOIC
Manufacturer:
Microchip Technology
Datasheet:
MT88L70AS1 Datasheet
History Price: Active
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT88L70AS1 vs MT8966AS1
Part No
MT88L70AS1
MT8966AS1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
DTMF Receiver
PCM CODEC
Interface
-
PCM
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 3.6V
4.75V ~ 5.25V
Current - Supply
2mA
3mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
20-SOIC