MT88L70AS1
MT88L70AS1
Active
Description:  IC TELECOM INTERFACE 18SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT88L70AS1 Datasheet
History Price: Active
In Stock: 39600
MT88L70AS1 vs MT8952BP1
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
DTMF Receiver
Controller
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 3.6V
4.75V ~ 5.25V
Current - Supply
2mA
1μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
28-LCC (J-Lead)
Supplier Device Package
18-SOIC
28-PLCC (11.51x11.51)