MT88L70AS1
MT88L70AS1
Active
Description:  IC TELECOM INTERFACE 18SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT88L70AS1 Datasheet
History Price: Active
In Stock: 39600
MT88L70AS1 vs MT88E45BS1
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
DTMF Receiver
Telecom Circuit
Interface
-
4-Wire
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 5.5V
Current - Supply
2mA
2.8mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
20-SOIC