MT88E46AS1
MT88E46AS1
Obsolete
Description:  IC TELECOM INTERFACE 20SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT88E46AS1 Datasheet
History Price: Obsolete
In Stock: 34100
MT88E46AS1 vs MT8889CSR1
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Function
Telecom Circuit
DTMF Transceiver
Interface
3-Wire
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
4.3mA
7mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC