Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microsemi Corporation MT88E45BNR1
MT88E45BNR1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 20SSOP
Manufacturer:
Microsemi Corporation
Datasheet:
MT88E45BNR1 Datasheet
History Price: Obsolete
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT88E45BNR1 vs MT8979AE1
Part No
MT88E45BNR1
MT8979AE1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microsemi Corporation
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Telecom Circuit
Transceiver
Interface
4-Wire
PCM
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
2.8mA
8mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
20-SSOP
28-PDIP