MT88E45BNR1
MT88E45BNR1
Obsolete
Description:  IC TELECOM INTERFACE 20SSOP
Manufacturer:  Microsemi Corporation
Datasheet:   MT88E45BNR1 Datasheet
History Price: Obsolete
In Stock: 40800
MT88E45BNR1 vs MT8952BP1
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Function
Telecom Circuit
Controller
Interface
4-Wire
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
2.8mA
1μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-LCC (J-Lead)
Supplier Device Package
20-SSOP
28-PLCC (11.51x11.51)