Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT88E43BS1
MT88E43BS1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 24SOIC
Manufacturer:
Microchip Technology
Datasheet:
MT88E43BS1 Datasheet
History Price: Obsolete
In Stock: 47500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT88E43BS1 vs MT88L70AN1
Part No
MT88E43BS1
MT88L70AN1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Telecom Circuit
DTMF Receiver
Interface
3-Wire
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 3.6V
Current - Supply
4.7mA
2mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SOIC
20-SSOP