Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT88E39ASR1
MT88E39ASR1
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 16SOIC
Manufacturer:
Microchip Technology
Datasheet:
MT88E39ASR1 Datasheet
History Price: Active
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT88E39ASR1 vs MT88E45BNR1
Part No
MT88E39ASR1
MT88E45BNR1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microsemi Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Telecom Circuit
Telecom Circuit
Interface
3-Wire
4-Wire
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
1.9mA
2.8mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
20-SSOP