MT88E39AS1
MT88E39AS1
Active
Description:  IC TELECOM INTERFACE 16SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT88E39AS1 Datasheet
History Price: $2.10000
In Stock: 35300
MT88E39AS1 vs MT88L85ANR1
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Function
Telecom Circuit
DTMF Transceiver
Interface
3-Wire
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 3.6V
Current - Supply
1.9mA
3.1mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
24-SSOP