MT8888CSR1
MT8888CSR1
Active
Description:  IC TELECOM INTERFACE 20SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT8888CSR1 Datasheet
History Price: Active
In Stock: 48700
MT8888CSR1 vs MT88L70ANR1
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
DTMF Transceiver
DTMF Receiver
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 3.6V
Current - Supply
7mA
2mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
20-SSOP