Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT8870DN1
MT8870DN1
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 20SSOP
Manufacturer:
Microchip Technology
Datasheet:
MT8870DN1 Datasheet
History Price: $1.62000
In Stock: 26700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT8870DN1 vs MT8967ASR1
Part No
MT8870DN1
MT8967ASR1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Function
DTMF Receiver
PCM CODEC
Interface
-
PCM
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
3mA
3mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
20-SOIC