Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology MT46H4M32LFB5-6 AT:K
MT46H4M32LFB5-6 AT:K
Discontinued
Memory
Description:
IC DRAM 128MBIT PAR 90VFBGA
Manufacturer:
Micron Technology
Datasheet:
MT46H4M32LFB5-6 AT:K Datasheet
History Price: Discontinued at Digi-Key
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT46H4M32LFB5-6 AT:K vs MT49H32M18CSJ-25E IT:B
Part No
MT46H4M32LFB5-6 AT:K
MT49H32M18CSJ-25E IT:B
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
-
-
Packaging
Tray
Tray
Status
Discontinued
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - Mobile LPDDR
DRAM
Memory Size
128Mbit
576Mbit
Memory Organization
4M x 32
32M x 18
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
400 MHz
Write Cycle Time - Word, Page
15ns
-
Access Time
5 ns
15 ns
Voltage - Supply
1.7V ~ 1.95V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
90-VFBGA
144-TFBGA
Supplier Device Package
90-VFBGA (8x13)
144-FBGA (18.5x11)