MT46H4M32LFB5-6 AT:K
MT46H4M32LFB5-6 AT:K
Discontinued
Description:  IC DRAM 128MBIT PAR 90VFBGA
Manufacturer:  Micron Technology
History Price: Discontinued at Digi-Key
In Stock: 8400
MT46H4M32LFB5-6 AT:K vs MT49H32M18CSJ-25E:B
Category
Series
-
-
Packaging
Tray
Tray
Status
Discontinued
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - Mobile LPDDR
DRAM
Memory Size
128Mbit
576Mbit
Memory Organization
4M x 32
32M x 18
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
400 MHz
Write Cycle Time - Word, Page
15ns
-
Access Time
5 ns
15 ns
Voltage - Supply
1.7V ~ 1.95V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
90-VFBGA
144-TFBGA
Supplier Device Package
90-VFBGA (8x13)
144-FBGA (18.5x11)