MT29RZ2B2DZZHHTB-18W.88F
MT29RZ2B2DZZHHTB-18W.88F
Obsolete
Description:  IC FLASH RAM 2GBIT PAR 162VFBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 700
MT29RZ2B2DZZHHTB-18W.88F vs MT29F8G16ABACAH4:C
Category
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile, Volatile
Non-Volatile
Memory Format
FLASH, RAM
FLASH
Technology
FLASH - NAND, DRAM - LPDDR2
FLASH - NAND
Memory Size
2Gbit (NAND), 2Gbit (LPDDR2)
8Gbit
Memory Organization
256M x 8 (NAND), 64M x 32 (LPDDR2)
512M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
533 MHz
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
1.8V
2.7V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
162-VFBGA
63-VFBGA
Supplier Device Package
162-VFBGA (10.5x8)
63-VFBGA (9x11)