Packaging
Tape & Reel (TR)
Tray
Memory Type
Non-Volatile, Volatile
Non-Volatile, Volatile
Memory Format
FLASH, RAM
FLASH, RAM
Technology
FLASH - NAND, DRAM - LPDDR2
FLASH - NAND, DRAM - LPDDR2
Memory Size
1Gbit (NAND), 512Mbit (LPDDR2)
2Gbit (NAND), 2Gbit (LPDDR2)
Memory Organization
128M x 8 (NAND), 32M x 16 (LPDDR2)
256M x 8 (NAND), 64M x 32 (LPDDR2)
Memory Interface
Parallel
Parallel
Clock Frequency
533 MHz
533 MHz
Write Cycle Time - Word, Page
-
-
Voltage - Supply
1.8V
1.8V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
121-WFBGA
162-VFBGA
Supplier Device Package
121-VFBGA (8x7.5)
162-VFBGA (10.5x8)