MT29RZ1CVCZZHGTN-18 I.85H TR
MT29RZ1CVCZZHGTN-18 I.85H TR
Obsolete
Description:  IC FLASH RAM 1GBIT PAR 121VFBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 36020
MT29RZ1CVCZZHGTN-18 I.85H TR vs MT29PZZZ4D4BKEPK-18 W.94H TR
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile, Volatile
-
Memory Format
FLASH, RAM
-
Technology
FLASH - NAND, DRAM - LPDDR2
-
Memory Size
1Gbit (NAND), 512Mbit (LPDDR2)
-
Memory Organization
128M x 8 (NAND), 32M x 16 (LPDDR2)
-
Memory Interface
Parallel
-
Clock Frequency
533 MHz
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
1.8V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
121-WFBGA
168-VFBGA
Supplier Device Package
121-VFBGA (8x7.5)
168-VFBGA (12x12)