MT29RZ1CVCZZHGTN-18 I.85H TR
MT29RZ1CVCZZHGTN-18 I.85H TR
Obsolete
Description:  IC FLASH RAM 1GBIT PAR 121VFBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 36020
MT29RZ1CVCZZHGTN-18 I.85H TR vs MT29F8G16ABBCAH4:C
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile, Volatile
Non-Volatile
Memory Format
FLASH, RAM
FLASH
Technology
FLASH - NAND, DRAM - LPDDR2
FLASH - NAND
Memory Size
1Gbit (NAND), 512Mbit (LPDDR2)
8Gbit
Memory Organization
128M x 8 (NAND), 32M x 16 (LPDDR2)
512M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
533 MHz
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
1.8V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
121-WFBGA
63-VFBGA
Supplier Device Package
121-VFBGA (8x7.5)
63-VFBGA (9x11)