Packaging
Tape & Reel (TR)
Bulk
Memory Type
Non-Volatile, Volatile
Non-Volatile
Memory Format
FLASH, RAM
FLASH
Technology
FLASH - NAND, DRAM - LPDDR2
FLASH - NAND
Memory Size
1Gbit (NAND), 512Mbit (LPDDR2)
8Gbit
Memory Organization
128M x 8 (NAND), 32M x 16 (LPDDR2)
512M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
533 MHz
-
Write Cycle Time - Word, Page
-
-
Voltage - Supply
1.8V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
121-WFBGA
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
121-VFBGA (8x7.5)
48-TSOP I