MT29F2G01AAAEDH4-IT:E
MT29F2G01AAAEDH4-IT:E
Obsolete
Description:  IC FLASH 2GBIT SPI 63VFBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 7700
MT29F2G01AAAEDH4-IT:E vs MT29F8G16ADBDAH4-AIT:D TR
Category
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND
FLASH - NAND
Memory Size
2Gbit
8Gbit
Memory Organization
2G x 1
512M x 16
Memory Interface
SPI
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
2.7V ~ 3.6V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
63-VFBGA
63-VFBGA
Supplier Device Package
63-VFBGA (9x11)
63-VFBGA (9x11)