Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology MT29F2G01AAAEDH4-IT:E
MT29F2G01AAAEDH4-IT:E
Obsolete
Memory
Description:
IC FLASH 2GBIT SPI 63VFBGA
Manufacturer:
Micron Technology
Datasheet:
MT29F2G01AAAEDH4-IT:E Datasheet
History Price: Obsolete
In Stock: 7700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT29F2G01AAAEDH4-IT:E vs MT29F8G16ABBCAH4-IT:C
Part No
MT29F2G01AAAEDH4-IT:E
MT29F8G16ABBCAH4-IT:C
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND
FLASH - NAND
Memory Size
2Gbit
8Gbit
Memory Organization
2G x 1
512M x 16
Memory Interface
SPI
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
2.7V ~ 3.6V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
63-VFBGA
63-VFBGA
Supplier Device Package
63-VFBGA (9x11)
63-VFBGA (9x11)