Packaging
Bulk
Tape & Reel (TR)
Memory Type
Non-Volatile
Non-Volatile, Volatile
Memory Format
FLASH
FLASH, RAM
Technology
FLASH - NAND
FLASH - NAND, DRAM - LPDDR2
Memory Size
1Gbit
2Gbit (NAND), 2Gbit (LPDDR2)
Memory Organization
128M x 8
256M x 8 (NAND), 64M x 32 (LPDDR2)
Memory Interface
Parallel
Parallel
Clock Frequency
-
533 MHz
Write Cycle Time - Word, Page
-
-
Voltage - Supply
1.7V ~ 1.95V
1.8V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
63-VFBGA
162-VFBGA
Supplier Device Package
63-VFBGA (10.5x13)
162-VFBGA (10.5x8)