Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology MT29F1G08ABBDAHC:D
MT29F1G08ABBDAHC:D
Obsolete
Memory
Description:
IC FLASH 1GBIT PARALLEL 63VFBGA
Manufacturer:
Micron Technology
Datasheet:
MT29F1G08ABBDAHC:D Datasheet
History Price: Obsolete
In Stock: 34900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT29F1G08ABBDAHC:D vs MT29F8G16ADBDAH4-IT:D TR
Part No
MT29F1G08ABBDAHC:D
MT29F8G16ADBDAH4-IT:D TR
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND
FLASH - NAND
Memory Size
1Gbit
8Gbit
Memory Organization
128M x 8
512M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
1.7V ~ 1.95V
1.7V ~ 1.95V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
63-VFBGA
63-VFBGA
Supplier Device Package
63-VFBGA (10.5x13)
63-VFBGA (9x11)