MT29F1G08ABBDAHC:D
MT29F1G08ABBDAHC:D
Obsolete
Description:  IC FLASH 1GBIT PARALLEL 63VFBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 30185
MT29F1G08ABBDAHC:D vs MT29F8G16ABBCAH4-IT:C TR
Category
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND
FLASH - NAND
Memory Size
1Gbit
8Gbit
Memory Organization
128M x 8
512M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
1.7V ~ 1.95V
1.7V ~ 1.95V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
63-VFBGA
63-VFBGA
Supplier Device Package
63-VFBGA (10.5x13)
63-VFBGA (9x11)