Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Memory Type
-
Non-Volatile, Volatile
Memory Format
-
FLASH, RAM
Technology
-
FLASH - NAND, DRAM - LPDDR2
Memory Size
-
4Gbit (NAND), 2Gbit (LPDDR2)
Memory Organization
-
128M x 32 (NAND), 64M x 32 (LPDDR2)
Memory Interface
-
Parallel
Clock Frequency
-
533 MHz
Write Cycle Time - Word, Page
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
162-VFBGA
Supplier Device Package
48-TSOP I
162-VFBGA (10.5x8)