Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology MT29F128G8CFABBWP-12:B TR
MT29F128G8CFABBWP-12:B TR
Active
Memory
Description:
IC FLASH 128GBIT 48TSOP
Manufacturer:
Micron Technology
Datasheet:
MT29F128G8CFABBWP-12:B TR Datasheet
History Price: Active
In Stock: 14065
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT29F128G8CFABBWP-12:B TR vs MT29F8G16ABACAWP-IT:C
Part No
MT29F128G8CFABBWP-12:B TR
MT29F8G16ABACAWP-IT:C
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Memory Type
-
Non-Volatile
Memory Format
-
FLASH
Technology
-
FLASH - NAND
Memory Size
-
8Gbit
Memory Organization
-
512M x 16
Memory Interface
-
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
-
2.7V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
48-TSOP I
48-TSOP I