MT29F128G8CFABBWP-12:B TR
MT29F128G8CFABBWP-12:B TR
Active
Description:  IC FLASH 128GBIT 48TSOP
Manufacturer:  Micron Technology
History Price: Active
In Stock: 10100
MT29F128G8CFABBWP-12:B TR vs MT29F8G16ABACAH4-IT:C TR
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Memory Type
-
Non-Volatile
Memory Format
-
FLASH
Technology
-
FLASH - NAND
Memory Size
-
8Gbit
Memory Organization
-
512M x 16
Memory Interface
-
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
-
2.7V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
63-VFBGA
Supplier Device Package
48-TSOP I
63-VFBGA (9x11)