Packaging
Tape & Reel (TR)
Tray
Memory Type
Non-Volatile
Non-Volatile, Volatile
Memory Format
FLASH
FLASH, RAM
Technology
FLASH
FLASH - NAND, DRAM - LPDDR2
Memory Size
32Mbit
4Gbit (NAND), 2Gbit (LPDDR2)
Memory Organization
4M x 8, 2M x 16
128M x 32 (NAND), 64M x 32 (LPDDR2)
Memory Interface
Parallel
Parallel
Clock Frequency
-
533 MHz
Write Cycle Time - Word, Page
-
-
Voltage - Supply
2.7V ~ 3.6V
1.8V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-FBGA
162-VFBGA
Supplier Device Package
64-FBGA (10x13)
162-VFBGA (10.5x8)