MT28F320J3FS-11 GMET TR
MT28F320J3FS-11 GMET TR
Obsolete
Description:  IC FLASH 32MBIT PARALLEL 64FBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 40500
MT28F320J3FS-11 GMET TR vs MT29F8G16ADBDAH4-AIT:D TR
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH - NAND
Memory Size
32Mbit
8Gbit
Memory Organization
4M x 8, 2M x 16
512M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
110 ns
-
Voltage - Supply
2.7V ~ 3.6V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-FBGA
63-VFBGA
Supplier Device Package
64-FBGA (10x13)
63-VFBGA (9x11)