Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology MT28F320J3FS-11 GMET TR
MT28F320J3FS-11 GMET TR
Obsolete
Memory
Description:
IC FLASH 32MBIT PARALLEL 64FBGA
Manufacturer:
Micron Technology
Datasheet:
MT28F320J3FS-11 GMET TR Datasheet
History Price: Obsolete
In Stock: 40500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT28F320J3FS-11 GMET TR vs MT29F8G16ADADAH4-IT:D
Part No
MT28F320J3FS-11 GMET TR
MT29F8G16ADADAH4-IT:D
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH - NAND
Memory Size
32Mbit
8Gbit
Memory Organization
4M x 8, 2M x 16
512M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
110 ns
-
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-FBGA
63-VFBGA
Supplier Device Package
64-FBGA (10x13)
63-VFBGA (9x11)