MT25QU02GCBB8E12-0SIT
MT25QU02GCBB8E12-0SIT
Active
Description:  IC FLASH 2GBIT SPI 24TPBGA
Manufacturer:  Micron Technology
History Price: $34.74000
In Stock: 25775
MT25QU02GCBB8E12-0SIT vs MT29F8G16ABBCAH4:C
Category
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NAND
Memory Size
2Gbit
8Gbit
Memory Organization
256M x 8
512M x 16
Memory Interface
SPI
Parallel
Clock Frequency
133 MHz
-
Write Cycle Time - Word, Page
8ms, 2.8ms
-
Access Time
-
-
Voltage - Supply
1.7V ~ 2V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TBGA
63-VFBGA
Supplier Device Package
24-T-PBGA (6x8)
63-VFBGA (9x11)