Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ NXP Semiconductors MSC8122TMP4800V
MSC8122TMP4800V
Obsolete
Embedded - DSP (Digital Signal Processors)
Description:
DSP 16BIT 300MHZ MULTI 431FCBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MSC8122TMP4800V Datasheet
History Price: Obsolete
In Stock: 9840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MSC8122TMP4800V vs MSC8126TMP6400
Part No
MSC8122TMP4800V
MSC8126TMP6400
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
StarCore
StarCore
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
SC140 Core
SC140 Core
Interface
DSI, Ethernet, RS-232
DSI, Ethernet, RS-232
Clock Rate
300MHz
400MHz
Non-Volatile Memory
External
External
On-Chip RAM
1.436MB
1.436MB
Voltage - I/O
3.30V
3.30V
Voltage - Core
1.10V
1.20V
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
431-BFBGA, FCBGA
431-BFBGA, FCBGA
Supplier Device Package
431-FCPBGA (20x20)
431-FCPBGA (20x20)