☰
MSC8122TMP4800V
MSC8122TMP4800V
Obsolete
Description:  DSP 16BIT 300MHZ MULTI 431FCBGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 9840
MSC8122TMP4800V vs MSC8113TMP4800V
Series
StarCore
StarCore
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
SC140 Core
SC140 Core
Interface
DSI, Ethernet, RS-232
Ethernet, I2C, TDM, UART
Clock Rate
300MHz
400MHz
Non-Volatile Memory
External
External
On-Chip RAM
1.436MB
1.436MB
Voltage - I/O
3.30V
3.30V
Voltage - Core
1.10V
1.10V
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
431-BFBGA, FCBGA
431-BFBGA, FCBGA
Supplier Device Package
431-FCPBGA (20x20)
431-FCPBGA (20x20)