Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MPXS3020VMS180
MPXS3020VMS180
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 2MB FLASH 473MAPBGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MPXS3020VMS180 Datasheet
History Price: $33.78000
In Stock: 8100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPXS3020VMS180 vs MPXD2020VLU125
Part No
MPXS3020VMS180
MPXD2020VLU125
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
-
PX
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
e200z7d
e200z4d
Core Size
32-Bit Dual-Core
32-Bit Single-Core
Speed
150MHz
125MHz
Connectivity
CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI, UART
CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals
DMA, PWM, WDT
DMA, POR, PWM, WDT
Number of I/O
16
128
Program Memory Size
2MB (2M x 8)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
64K x 8
-
RAM Size
512K x 8
64K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 34x12b
A/D 16x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
473-LFBGA
176-LQFP
Supplier Device Package
473-MAPBGA (19x19)
176-LQFP (24x24)