MPXD1010VLU64
MPXD1010VLU64
Active
Description:  IC MCU 32BIT 1MB FLASH 176LQFP
Manufacturer:  Freescale Semiconductor
History Price: $17.85000
In Stock: 42800
MPXD1010VLU64 vs MPXN2120VMG116
Series
PX
PX
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
e200z0h
e200z650
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
64MHz
116MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI, UART/USART
CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals
DMA, LCD, POR, PWM, WDT
DMA, POR, PWM, WDT
Number of I/O
133
155
Program Memory Size
1MB (1M x 8)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
48K x 8
128K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 5.5V
Data Converters
A/D 16x10b
A/D 64x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
176-LQFP
208-BGA
Supplier Device Package
176-LQFP (24x24)
208-MAPBGA (17x17)