Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MPXD1010VLU64
MPXD1010VLU64
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 1MB FLASH 176LQFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MPXD1010VLU64 Datasheet
History Price: $17.85000
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPXD1010VLU64 vs MPXD2020VVU125
Part No
MPXD1010VLU64
MPXD2020VVU125
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
PX
PX
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
e200z0h
e200z4d
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
64MHz
125MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI, UART/USART
CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals
DMA, LCD, POR, PWM, WDT
DMA, POR, PWM, WDT
Number of I/O
133
177
Program Memory Size
1MB (1M x 8)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
48K x 8
64K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 5.5V
Data Converters
A/D 16x10b
A/D 20x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
176-LQFP
416-BBGA
Supplier Device Package
176-LQFP (24x24)
416-PBGA (27x27)