MPQ1924HS-LF
MPQ1924HS-LF
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SOIC
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 46100
MPQ1924HS-LF vs MPQ1925HR-LF-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
9V ~ 12V
8V ~ 15V
Logic Voltage - VIL, VIH
1V, 2.4V
-
Current - Peak Output (Source, Sink)
2.5A, 2.5A
4A, 5.9A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
115 V
115 V
Rise / Fall Time (Typ)
12ns, 9ns
15ns, 10ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-VDFN Exposed Pad
Supplier Device Package
8-SOIC
8-QFN (4x4)